Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C604NLT1G NTMFS5C604NLT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887801-NTMFS5C604NLT 1G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 38A (Ta) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Bulk Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887801-NTMFS5C604NLT 1G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 38A (Ta) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Bulk Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NTMFS5C604NLT1G is an N-channel MOSFET for power switching applications, available in a 5-DFN (5x6 mm) package with an exposed drain pad, compliant with RoHS standards. It has a drain-to-source voltage rating of 60 V, a continuous drain current of 40 A at 25°C ambient, and a power dissipation of 3.9 W at 25°C ambient. The device features a maximum on-resistance of 1.2 mΩ at 10 V gate voltage and 1.7 mΩ at 4.5 V gate voltage, with a total gate charge of 52 nC at 4.5 V. The junction temperature range is -55°C to +175°C, and it meets AEC-Q200 qualification. The package is surface-mountable and designed for compact board layouts.

Datasheet Summary
Powered by GS/AI

The NTMFS5C604NLT1G is an N-channel MOSFET for power switching applications, available in a 5-DFN (5x6 mm) package with an exposed drain pad, compliant with RoHS standards. It has a drain-to-source voltage rating of 60 V, a continuous drain current of 40 A at 25°C ambient, and a power dissipation of 3.9 W at 25°C ambient. The device features a maximum on-resistance of 1.2 mΩ at 10 V gate voltage and 1.7 mΩ at 4.5 V gate voltage, with a total gate charge of 52 nC at 4.5 V. The junction temperature range is -55°C to +175°C, and it meets AEC-Q200 qualification. The package is surface-mountable and designed for compact board layouts.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C604NLT1G - 887801-NTMFS5C604NLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C604NLT1G
887801-NTMFS5C604NLT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C604NLT1G 887801-NTMFS5C604NLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887801-NTMFS5C604NLT 1G Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 38A (Ta) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL) Package: Bulk Package: 8-PowerTDFN, 5 Leads Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 5-DFN (5x6) (8-SOFL) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 887801-NTMFS5C604NLT1G
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 38A (Ta) 3.9W (Ta), 200W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Package: Bulk
Package: 8-PowerTDFN, 5 Leads
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 5-DFN (5x6) (8-SOFL)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 887801-NTMFS5C604NLT1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS5C604NLT1G
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

600V IGBT Transistor - 279-AIKW20N60CTXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 166 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details