Rochester Electronics PMIC - PMIC - LED Drivers - NSVD4001DR2G NSVD4001DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887697-NSVD4001DR2G Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 1 Output Linear - PWM Dimming 500mA 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887697-NSVD4001DR2G Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 1 Output Linear - PWM Dimming 500mA 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - NSVD4001DR2G - 887697-NSVD4001DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - NSVD4001DR2G
887697-NSVD4001DR2G
PMIC - PMIC - LED Drivers - NSVD4001DR2G 887697-NSVD4001DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 887697-NSVD4001DR2G Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 1 Output Linear - PWM Dimming 500mA 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 887697-NSVD4001DR2G
Series: Automotive, AEC-Q101
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 1 Output Linear - PWM Dimming 500mA 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 887697-NSVD4001DR2G
Product Name PMIC - PMIC - LED Drivers - NSVD4001DR2G
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-A6279EETTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 17 volts
Number of Channels 16 #
View Details
4 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368344-NCR321ZX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Output Voltage 16 volts
View Details
6 suppliers
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YMYE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
8 suppliers