Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLV74HC4851ADR2G NLV74HC4851ADR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887453-NLV74HC4851AD R2G Series: Automotive, AEC-Q100 Operating Temperature Range: -55°C ~ 125°C (TA) Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HC4851 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887453-NLV74HC4851AD R2G Series: Automotive, AEC-Q100 Operating Temperature Range: -55°C ~ 125°C (TA) Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HC4851 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLV74HC4851ADR2G - 887453-NLV74HC4851ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLV74HC4851ADR2G
887453-NLV74HC4851ADR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLV74HC4851ADR2G 887453-NLV74HC4851ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 887453-NLV74HC4851AD R2G Series: Automotive, AEC-Q100 Operating Temperature Range: -55°C ~ 125°C (TA) Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HC4851 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 887453-NLV74HC4851ADR2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: 74HC4851
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 887453-NLV74HC4851ADR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLV74HC4851ADR2G
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402Q3A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details