Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLV74HC4066ADR2G NLV74HC4066ADR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887452-NLV74HC4066AD R2G Series: Automotive, AEC-Q100 Operating Temperature Range: -55°C ~ 125°C (TA) Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HC4066 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887452-NLV74HC4066AD R2G Series: Automotive, AEC-Q100 Operating Temperature Range: -55°C ~ 125°C (TA) Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HC4066 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLV74HC4066ADR2G - 887452-NLV74HC4066ADR2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLV74HC4066ADR2G
887452-NLV74HC4066ADR2G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLV74HC4066ADR2G 887452-NLV74HC4066ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 887452-NLV74HC4066AD R2G Series: Automotive, AEC-Q100 Operating Temperature Range: -55°C ~ 125°C (TA) Package: Bulk Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: 74HC4066 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 887452-NLV74HC4066ADR2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: Bulk
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: 74HC4066
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 887452-NLV74HC4066ADR2G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - NLV74HC4066ADR2G
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899676P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Transceiver
Features RoHS
View Details
Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 704-5064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface Transceiver IC - 704-74ABT244N,602 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details