Rochester Electronics Logic - Logic - Shift Registers - NLV14014BDR2G NLV14014BDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887430-NLV14014BDR2G Series: Automotive, AEC-Q100, 4000B Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887430-NLV14014BDR2G Series: Automotive, AEC-Q100, 4000B Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - NLV14014BDR2G - 887430-NLV14014BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - NLV14014BDR2G
887430-NLV14014BDR2G
Logic - Logic - Shift Registers - NLV14014BDR2G 887430-NLV14014BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 887430-NLV14014BDR2G Series: Automotive, AEC-Q100, 4000B Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-SOIC Package: Bulk Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 887430-NLV14014BDR2G
Series: Automotive, AEC-Q100, 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: Shift Shift Register 1 Element 8 Bit 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 887430-NLV14014BDR2G
Product Name Logic - Logic - Shift Registers - NLV14014BDR2G
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic - Shift Registers - 74F675ASCX - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 16
View Details
Specs
Package Type Other; CDIP,LCCC
Logic Family FCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
8-bit parallel-in/serial out shift register - 74HCT166D,653 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
5 suppliers