Rochester Electronics Logic - Logic - Translators, Level Shifters - NLSX5012DR2G NLSX5012DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887425-NLSX5012DR2G Operating Temperature Range: -55°C ~ 125°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887425-NLSX5012DR2G Operating Temperature Range: -55°C ~ 125°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - NLSX5012DR2G - 887425-NLSX5012DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - NLSX5012DR2G
887425-NLSX5012DR2G
Logic - Logic - Translators, Level Shifters - NLSX5012DR2G 887425-NLSX5012DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 887425-NLSX5012DR2G Operating Temperature Range: -55°C ~ 125°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 887425-NLSX5012DR2G
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100Mbps 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 887425-NLSX5012DR2G
Product Name Logic - Logic - Translators, Level Shifters - NLSX5012DR2G
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Logic - Shift Registers - 74HC166D,653 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
CD74ACT299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74ACT299M - Texas Instruments
Specs
Register Type Universal
Supply Voltage 5V; 4.5
Output Characteristics 3-State
View Details
7 suppliers
8-bit parallel-in/serial-out shift register - 74LV165APW,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
7 suppliers