Rochester Electronics PMIC - PMIC - Current Regulation/Management - NIS5431MT1TXG NIS5431MT1TXG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887255-NIS5431MT1TXG Operating Temperature Range: -40°C ~ 150°C Features: Electronic Fuse Regulator High-Side - 10-WDFN (3x3) Package: Bulk Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Family Name: NIS5431 Categories: Integrated Circuits (ICs) Case / Package: 10-WDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887255-NIS5431MT1TXG Operating Temperature Range: -40°C ~ 150°C Features: Electronic Fuse Regulator High-Side - 10-WDFN (3x3) Package: Bulk Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Family Name: NIS5431 Categories: Integrated Circuits (ICs) Case / Package: 10-WDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - NIS5431MT1TXG - 887255-NIS5431MT1TXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - NIS5431MT1TXG
887255-NIS5431MT1TXG
PMIC - PMIC - Current Regulation/Management - NIS5431MT1TXG 887255-NIS5431MT1TXG
Manufacturer: ON Semiconductor Win Source Part Number: 887255-NIS5431MT1TXG Operating Temperature Range: -40°C ~ 150°C Features: Electronic Fuse Regulator High-Side - 10-WDFN (3x3) Package: Bulk Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Family Name: NIS5431 Categories: Integrated Circuits (ICs) Case / Package: 10-WDFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 887255-NIS5431MT1TXG
Operating Temperature Range: -40°C ~ 150°C
Features: Electronic Fuse Regulator High-Side - 10-WDFN (3x3)
Package: Bulk
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount
Family Name: NIS5431
Categories: Integrated Circuits (ICs)
Case / Package: 10-WDFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 887255-NIS5431MT1TXG
Product Name PMIC - PMIC - Current Regulation/Management - NIS5431MT1TXG
Package Type Other; 10-WDFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1221513 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Power Distribution Switches, Load Drivers - A6821SA-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details