NG80386DX33 -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
NG80386DX33
Description
IC MPU I386 33MHZ 132QFP
-
Lingto Electronic Limited
Datasheet
Description
IC MPU I386 33MHZ 132QFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
NG80386DX33 |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
Intel386 DX
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
9 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details