The NESG2021M16-T3-A is an NPN silicon germanium RF transistor for low noise, high-gain amplification, packaged in a 6-pin lead-less minimold (M16, 1208 pkg). It has a maximum collector-to-emitter
Manufacturer: Renesas Electronics America
Win Source Part Number: 929100-NESG2021M16-T
Features: RF Transistor NPN 5V 35mA 25GHz 175mW Surface Mount M16, 1208
Package: Bulk
Package: 6-SMD, Flat Leads
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: M16, 1208
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 929100-NESG2021M16-T3-A |
| Product Name | TRANSISTORS - RF Transistors (BJT) - NESG2021M16-T3-A |
| Polarity | NPN |