Rochester Electronics PMIC - PMIC - Motor Drivers, Controllers - NCV7718BDQR2G NCV7718BDQR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887155-NCV7718BDQR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: - Motor Driver Power MOSFET SPI 24-SSOP-EP Package: Bulk Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP-EP Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887155-NCV7718BDQR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: - Motor Driver Power MOSFET SPI 24-SSOP-EP Package: Bulk Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP-EP Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - NCV7718BDQR2G - 887155-NCV7718BDQR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - NCV7718BDQR2G
887155-NCV7718BDQR2G
PMIC - PMIC - Motor Drivers, Controllers - NCV7718BDQR2G 887155-NCV7718BDQR2G
Manufacturer: ON Semiconductor Win Source Part Number: 887155-NCV7718BDQR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: - Motor Driver Power MOSFET SPI 24-SSOP-EP Package: Bulk Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP-EP Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 887155-NCV7718BDQR2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: - Motor Driver Power MOSFET SPI 24-SSOP-EP
Package: Bulk
Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP-EP
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 887155-NCV7718BDQR2G
Product Name PMIC - PMIC - Motor Drivers, Controllers - NCV7718BDQR2G
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data