Manufacturer: ON Semiconductor
Win Source Part Number: 887150-NCV7691D10R2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: LED Driver IC 1 Output Power Switch - PWM Dimming - 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 887150-NCV7691D10R2G |
| Product Name | PMIC - PMIC - LED Drivers - NCV7691D10R2G |
| Form Factor | Intgrated Circuit (IC) |