Manufacturer: ON Semiconductor
Win Source Part Number: 887147-NCV7462DQ0R2G
Operating Temperature Range: -40°C ~ 170°C
Features: - - - LINbus 36-SSOP-EP
Package: Bulk
Package: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 36-SSOP-EP
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 887147-NCV7462DQ0R2G |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - NCV7462DQ0R2G |
| Operating Temperature | -40 to 170 C (-40 to 338 F) |