Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - NCV7344D10R2G NCV7344D10R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 844767-NCV7344D10R2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver - CANbus 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 844767-NCV7344D10R2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver - CANbus 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - NCV7344D10R2G - 844767-NCV7344D10R2G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - NCV7344D10R2G
844767-NCV7344D10R2G
Interface - Interface - Drivers, Receivers, Transceivers - NCV7344D10R2G 844767-NCV7344D10R2G
Manufacturer: ON Semiconductor Win Source Part Number: 844767-NCV7344D10R2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver - CANbus 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 844767-NCV7344D10R2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: 1/1 Transceiver - CANbus 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 844767-NCV7344D10R2G
Product Name Interface - Interface - Drivers, Receivers, Transceivers - NCV7344D10R2G
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VRA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4103 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details