Manufacturer: ON Semiconductor
Win Source Part Number: 887140-NCV663SQ25T1G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-82AB
Package: Bulk
Package: SC-82A, SOT-343
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SC-82AB
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 887140-NCV663SQ25T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV663SQ25T1G |
| Output Polarity | Positive |