Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33078DR2G NCV33078DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928994-NCV33078DR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier Circuit - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928994-NCV33078DR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier Circuit - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33078DR2G - 928994-NCV33078DR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33078DR2G
928994-NCV33078DR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33078DR2G 928994-NCV33078DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 928994-NCV33078DR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier Circuit - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 928994-NCV33078DR2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier Circuit - 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33078DR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCV33078DR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCV33078DR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 928994-NCV33078DR2G NCV33078DR2G
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCV33078DR2G Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702ASBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129UG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
4 suppliers
Op Amps - 1220326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 14
View Details