Rochester Electronics PMIC - PMIC - Supervisors - NCV33064DM-5R2G NCV33064DM-5R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887112-NCV33064DM-5R 2G Operating Temperature Range: -40°C ~ 125°C Features: Supervisor Open Drain or Open Collector 1 Channel 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887112-NCV33064DM-5R 2G Operating Temperature Range: -40°C ~ 125°C Features: Supervisor Open Drain or Open Collector 1 Channel 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NCV33064DM-5R2G - 887112-NCV33064DM-5R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCV33064DM-5R2G
887112-NCV33064DM-5R2G
PMIC - PMIC - Supervisors - NCV33064DM-5R2G 887112-NCV33064DM-5R2G
Manufacturer: ON Semiconductor Win Source Part Number: 887112-NCV33064DM-5R 2G Operating Temperature Range: -40°C ~ 125°C Features: Supervisor Open Drain or Open Collector 1 Channel 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 887112-NCV33064DM-5R2G
Operating Temperature Range: -40°C ~ 125°C
Features: Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 887112-NCV33064DM-5R2G
Product Name PMIC - PMIC - Supervisors - NCV33064DM-5R2G
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060267 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - BQ2011SN-D118G4 - 1027901-BQ2011SN-D118G4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details