Rochester Electronics PMIC - PMIC - Supervisors - NCV303LSN24T1G NCV303LSN24T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887107-NCV303LSN24T1 G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel 5-TSOP Package: Bulk Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887107-NCV303LSN24T1 G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel 5-TSOP Package: Bulk Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NCV303LSN24T1G - 887107-NCV303LSN24T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCV303LSN24T1G
887107-NCV303LSN24T1G
PMIC - PMIC - Supervisors - NCV303LSN24T1G 887107-NCV303LSN24T1G
Manufacturer: ON Semiconductor Win Source Part Number: 887107-NCV303LSN24T1 G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel 5-TSOP Package: Bulk Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 5-TSOP Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 887107-NCV303LSN24T1G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel 5-TSOP
Package: Bulk
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSOP
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 887107-NCV303LSN24T1G
Product Name PMIC - PMIC - Supervisors - NCV303LSN24T1G
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921843 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers