Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2001SN2T1 NCS2001SN2T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928955-NCS2001SN2T1 Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP Package: Bulk Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 5-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.33.0001 Other Part Number: 2156-NCS2001SN2T1, 2156-NCS2001SN2T1-ON TR-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928955-NCS2001SN2T1 Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP Package: Bulk Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 5-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.33.0001 Other Part Number: 2156-NCS2001SN2T1, 2156-NCS2001SN2T1-ON TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2001SN2T1 - 928955-NCS2001SN2T1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2001SN2T1
928955-NCS2001SN2T1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2001SN2T1 928955-NCS2001SN2T1
Manufacturer: ON Semiconductor Win Source Part Number: 928955-NCS2001SN2T1 Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP Package: Bulk Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 5-TSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.33.0001 Other Part Number: 2156-NCS2001SN2T1, 2156-NCS2001SN2T1-ON TR-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 928955-NCS2001SN2T1
Operating Temperature Range: -40°C ~ 105°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Package: Bulk
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 5-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.33.0001
Other Part Number: 2156-NCS2001SN2T1, 2156-NCS2001SN2T1-ONTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 928955-NCS2001SN2T1
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2001SN2T1
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD626AN - Lingto Electronic Limited
Specs
Source Current (IS) 1.5 milliamps
Bandwidth 0.1000 MHz
View Details
Dual Operational Amplifier IC - 687-ALD2711ASA - ERSAELECTRONICS PTE. LTD.
Advanced Linear Devices, Inc.
View Details
2 suppliers
Analog - MTLT1079QD - Micross Components, Inc.
Micross Components, Inc.
View Details