The NCP81071AMNTXG is a dual inverting low-side MOSFET driver in an 8-WDFN exposed pad package measuring 3mm x 3mm. It provides 5 A peak source and sink current with typical rise and fall times of 8 ns into a 1.8 nF load. Propagation delay is 20 ns, and it operates with a 4.5 V to 20 V supply voltage. The device includes enable inputs with internal pull-up resistors and is designed for applications such as server power, DC/DC converters, and motor drives. It meets RoHS compliance and is rated for a junction temperature range of -40°C to +140°C.
Manufacturer: ON Semiconductor
Win Source Part Number: 887039-NCP81071AMNTX
Operating Temperature Range: -40°C ~ 140°C (TJ)
Features: Low-Side Gate Driver IC Inverting 8-WDFN (3x3)
Package: Bulk
Package: 8-WDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-WDFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 887039-NCP81071AMNTXG |
| Product Name | PMIC - PMIC - Gate Drivers - NCP81071AMNTXG |
| TJ | -40 to 140 C (-40 to 284 F) |