Rochester Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - NCP6361BFCCT1G NCP6361BFCCT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928908-NCP6361BFCCT1 G Operating Temperature Range: -40°C ~ 85°C Features: series Converter, Wireless Devices Voltage Regulator IC 1 Output 9-WLCSP (1.36x1.22) Package: Bulk Package: 9-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 9-WLCSP (1.36x1.22) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-NCP6361BFCCT1G, 2156-NCP6361BFCCT1G- ONTR-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928908-NCP6361BFCCT1 G Operating Temperature Range: -40°C ~ 85°C Features: series Converter, Wireless Devices Voltage Regulator IC 1 Output 9-WLCSP (1.36x1.22) Package: Bulk Package: 9-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 9-WLCSP (1.36x1.22) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-NCP6361BFCCT1G, 2156-NCP6361BFCCT1G- ONTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP6361BFCCT1G - 928908-NCP6361BFCCT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP6361BFCCT1G
928908-NCP6361BFCCT1G
PMIC - PMIC - Voltage Regulators - Special Purpose - NCP6361BFCCT1G 928908-NCP6361BFCCT1G
Manufacturer: ON Semiconductor Win Source Part Number: 928908-NCP6361BFCCT1 G Operating Temperature Range: -40°C ~ 85°C Features: series Converter, Wireless Devices Voltage Regulator IC 1 Output 9-WLCSP (1.36x1.22) Package: Bulk Package: 9-UFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 9-WLCSP (1.36x1.22) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-NCP6361BFCCT1G, 2156-NCP6361BFCCT1G- ONTR-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 928908-NCP6361BFCCT1G
Operating Temperature Range: -40°C ~ 85°C
Features: series Converter, Wireless Devices Voltage Regulator IC 1 Output 9-WLCSP (1.36x1.22)
Package: Bulk
Package: 9-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 9-WLCSP (1.36x1.22)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.39.0001
Other Part Number: 2156-NCP6361BFCCT1G, 2156-NCP6361BFCCT1G-ONTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 928908-NCP6361BFCCT1G
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - NCP6361BFCCT1G
Package Type Other; 9-WLCSP (1.36x1.22)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AR-5 - Lingto Electronic Limited
Specs
Regulator Category Switching
Output Voltage Type Fixed
IOUT 1.2 amps
View Details
Voltage Regulators - 2060189 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details
Supervisors - ACS37800KMACTR-015B5-SPI - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details