Rochester Electronics PMIC - PMIC - Power Management - Specialized - NCP392BRFCCT1G NCP392BRFCCT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928835-NCP392BRFCCT1 G Operating Temperature Range: -40°C ~ 85°C Features: Overvoltage Protection PMIC 12-WLCSP (1.3x2) Package: Bulk Package: 12-UFBGA, WLCSP Mounting: Surface Mount Family Name: NCP392 Categories: Integrated Circuits (ICs) Case / Package: 12-WLCSP (1.3x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928835-NCP392BRFCCT1 G Operating Temperature Range: -40°C ~ 85°C Features: Overvoltage Protection PMIC 12-WLCSP (1.3x2) Package: Bulk Package: 12-UFBGA, WLCSP Mounting: Surface Mount Family Name: NCP392 Categories: Integrated Circuits (ICs) Case / Package: 12-WLCSP (1.3x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - NCP392BRFCCT1G - 928835-NCP392BRFCCT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - NCP392BRFCCT1G
928835-NCP392BRFCCT1G
PMIC - PMIC - Power Management - Specialized - NCP392BRFCCT1G 928835-NCP392BRFCCT1G
Manufacturer: ON Semiconductor Win Source Part Number: 928835-NCP392BRFCCT1 G Operating Temperature Range: -40°C ~ 85°C Features: Overvoltage Protection PMIC 12-WLCSP (1.3x2) Package: Bulk Package: 12-UFBGA, WLCSP Mounting: Surface Mount Family Name: NCP392 Categories: Integrated Circuits (ICs) Case / Package: 12-WLCSP (1.3x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928835-NCP392BRFCCT1G
Operating Temperature Range: -40°C ~ 85°C
Features: Overvoltage Protection PMIC 12-WLCSP (1.3x2)
Package: Bulk
Package: 12-UFBGA, WLCSP
Mounting: Surface Mount
Family Name: NCP392
Categories: Integrated Circuits (ICs)
Case / Package: 12-WLCSP (1.3x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 928835-NCP392BRFCCT1G
Product Name PMIC - PMIC - Power Management - Specialized - NCP392BRFCCT1G
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515398 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details