Rochester Electronics PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP382LMN15AATXG NCP382LMN15AATXG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886970-NCP382LMN15AA TXG Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 8-VDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886970-NCP382LMN15AA TXG Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 8-VDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP382LMN15AATXG
NCP382LMN15AATXG
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP382LMN15AATXG NCP382LMN15AATXG
Manufacturer: ON Semiconductor Win Source Part Number: 886970-NCP382LMN15AA TXG Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 8-VDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 886970-NCP382LMN15AATXG
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Bulk
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCP382LMN15AATXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCP382LMN15AATXG
PMIC - Power Distribution Switches, Load Drivers NCP382LMN15AATXG
IC DISTR LOAD SWITCH 2CH 8DFN

IC DISTR LOAD SWITCH 2CH 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCP382LMN15AATXG NCP382LMN15AATXG
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP382LMN15AATXG PMIC - Power Distribution Switches, Load Drivers
Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Passive distribution box - 757-483/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details