Rochester Electronics PMIC - PMIC - Supervisors - NCP308MT120TBG NCP308MT120TBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886957-NCP308MT120TB G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Supervisor Open Drain or Open Collector 1 Channel 6-WDFN (2x2) Package: Bulk Package: 6-WDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-WDFN (2x2) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886957-NCP308MT120TB G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Supervisor Open Drain or Open Collector 1 Channel 6-WDFN (2x2) Package: Bulk Package: 6-WDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-WDFN (2x2) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NCP308MT120TBG - 886957-NCP308MT120TBG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP308MT120TBG
886957-NCP308MT120TBG
PMIC - PMIC - Supervisors - NCP308MT120TBG 886957-NCP308MT120TBG
Manufacturer: ON Semiconductor Win Source Part Number: 886957-NCP308MT120TB G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Supervisor Open Drain or Open Collector 1 Channel 6-WDFN (2x2) Package: Bulk Package: 6-WDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-WDFN (2x2) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 886957-NCP308MT120TBG
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Supervisor Open Drain or Open Collector 1 Channel 6-WDFN (2x2)
Package: Bulk
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-WDFN (2x2)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 886957-NCP308MT120TBG
Product Name PMIC - PMIC - Supervisors - NCP308MT120TBG
Output Options Open Drain; Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
Voltage Supervisors - 1222335 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details