Manufacturer: ON Semiconductor
Win Source Part Number: 886919-NCP1615CDR2G
Operating Temperature Range: -40°C ~ 125°C
Features: PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width), 15 Leads
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 886919-NCP1615CDR2G |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - NCP1615CDR2G |