Rochester Electronics PMIC - PMIC - LED Drivers - NCL30185BDR2G NCL30185BDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886843-NCL30185BDR2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Multi-Step Dimming - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886843-NCL30185BDR2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Multi-Step Dimming - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - NCL30185BDR2G - 886843-NCL30185BDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - NCL30185BDR2G
886843-NCL30185BDR2G
PMIC - PMIC - LED Drivers - NCL30185BDR2G 886843-NCL30185BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 886843-NCL30185BDR2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Multi-Step Dimming - 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 886843-NCL30185BDR2G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Multi-Step Dimming - 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 886843-NCL30185BDR2G
Product Name PMIC - PMIC - LED Drivers - NCL30185BDR2G
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1727-8462-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
6 suppliers
LM3444 AC-DC Offline LED Driver - LM3444MM/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 8 to 13 volts
View Details
8 suppliers