Rochester Electronics PMIC - PMIC - LED Drivers - NCL30060B3DR2G NCL30060B3DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886840-NCL30060B3DR2 G Operating Temperature Range: -40°C ~ 105°C (TJ) Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck) No Dimming 3A 7-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886840-NCL30060B3DR2 G Operating Temperature Range: -40°C ~ 105°C (TJ) Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck) No Dimming 3A 7-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - NCL30060B3DR2G - 886840-NCL30060B3DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - NCL30060B3DR2G
886840-NCL30060B3DR2G
PMIC - PMIC - LED Drivers - NCL30060B3DR2G 886840-NCL30060B3DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 886840-NCL30060B3DR2 G Operating Temperature Range: -40°C ~ 105°C (TJ) Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck) No Dimming 3A 7-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 7-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 886840-NCL30060B3DR2G
Operating Temperature Range: -40°C ~ 105°C (TJ)
Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck) No Dimming 3A 7-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 7-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 886840-NCL30060B3DR2G
Product Name PMIC - PMIC - LED Drivers - NCL30060B3DR2G
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 9228557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 65 volts
View Details
 - NCR321UX - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
PMIC - LED Drivers - LM3502SQ-35 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 750 milliamps
View Details
 - LM27965SQ-M - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers