Rochester Electronics Logic - Flip Flops NC7SZ374P6

Description
IC FF D-TYPE SNGL 1BIT SC88
Datasheet
Description
IC FF D-TYPE SNGL 1BIT SC88
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - NC7SZ374P6 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
NC7SZ374P6
Logic - Flip Flops NC7SZ374P6
IC FF D-TYPE SNGL 1BIT SC88

IC FF D-TYPE SNGL 1BIT SC88

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number NC7SZ374P6
Product Name Logic - Flip Flops
fMAX 175 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-1157-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
SN54ABT821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9469101QLA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family ABT
View Details
2 suppliers
Logic - Flip Flops - 74ACT11374NT - Lingto Electronic Limited
Specs
fMAX 70 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details