Rochester Electronics Logic - Logic - Gates and Inverters - NC7SZ32P5 NC7SZ32P5

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 928765-NC7SZ32P5 Series: 7SZ Operating Temperature Range: -40°C ~ 85°C Features: OR Gate IC 1 Channel - SC-70-5 Package: Bulk Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Family Name: NC7SZ3 Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 928765-NC7SZ32P5 Series: 7SZ Operating Temperature Range: -40°C ~ 85°C Features: OR Gate IC 1 Channel - SC-70-5 Package: Bulk Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Family Name: NC7SZ3 Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7SZ32P5 - 928765-NC7SZ32P5 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7SZ32P5
928765-NC7SZ32P5
Logic - Logic - Gates and Inverters - NC7SZ32P5 928765-NC7SZ32P5
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 928765-NC7SZ32P5 Series: 7SZ Operating Temperature Range: -40°C ~ 85°C Features: OR Gate IC 1 Channel - SC-70-5 Package: Bulk Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Family Name: NC7SZ3 Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 928765-NC7SZ32P5
Series: 7SZ
Operating Temperature Range: -40°C ~ 85°C
Features: OR Gate IC 1 Channel - SC-70-5
Package: Bulk
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Family Name: NC7SZ3
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - NC7SZ32P5 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7SZ32P5
Logic - Gates and Inverters NC7SZ32P5
OR GATE, LVC/LCX/Z SERIES, 1 FUN

OR GATE, LVC/LCX/Z SERIES, 1 FUN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 928765-NC7SZ32P5 NC7SZ32P5
Product Name Logic - Logic - Gates and Inverters - NC7SZ32P5 Logic - Gates and Inverters
Gate Type NOT NOT
Operating Temperature -40 to 85 C (-40 to 185 F)
IC Package Type SSOP; Other; SC-70-5
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHC
View Details
Logic Gates - 2138992P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details