Rochester Electronics Logic - Logic - Gates and Inverters - NC7ST86L6X NC7ST86L6X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 928760-NC7ST86L6X Series: 7ST Operating Temperature Range: -40°C ~ 85°C Features: XOR (Exclusive OR) IC 1 Channel - 6-MicroPak Package: Bulk Package: 6-UFDFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-MicroPak Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 928760-NC7ST86L6X Series: 7ST Operating Temperature Range: -40°C ~ 85°C Features: XOR (Exclusive OR) IC 1 Channel - 6-MicroPak Package: Bulk Package: 6-UFDFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-MicroPak Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7ST86L6X - 928760-NC7ST86L6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7ST86L6X
928760-NC7ST86L6X
Logic - Logic - Gates and Inverters - NC7ST86L6X 928760-NC7ST86L6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 928760-NC7ST86L6X Series: 7ST Operating Temperature Range: -40°C ~ 85°C Features: XOR (Exclusive OR) IC 1 Channel - 6-MicroPak Package: Bulk Package: 6-UFDFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-MicroPak Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 928760-NC7ST86L6X
Series: 7ST
Operating Temperature Range: -40°C ~ 85°C
Features: XOR (Exclusive OR) IC 1 Channel - 6-MicroPak
Package: Bulk
Package: 6-UFDFN
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-MicroPak
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Gates and Inverters - NC7ST86L6X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7ST86L6X
Logic - Gates and Inverters NC7ST86L6X
IC GATE XOR 1CH 2-INP 6MICROPAK

IC GATE XOR 1CH 2-INP 6MICROPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 928760-NC7ST86L6X NC7ST86L6X
Product Name Logic - Logic - Gates and Inverters - NC7ST86L6X Logic - Gates and Inverters
Gate Type NOT NOT; XOR
Operating Temperature -40 to 85 C (-40 to 185 F)
IC Package Type Other; 6-MicroPak
Supply Voltage 2V (Low), 0.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5430DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
Logic Gates - 7988985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
Gates and Inverters - 1727-74AHC1GU04GZYLDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Quad 2-Input AND - MYXAP54RHC08/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details