Manufacturer: ON Semiconductor
Win Source Part Number: 928740-NB7NPQ7021MMU
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, ReDriver 2 Channel 10Gbps 16-UQFN (3x3)
Package: Bulk
Package: 16-UFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-UQFN (3x3)
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 928740-NB7NPQ7021MMUTXG |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - NB7NPQ7021MMUTXG |
| Device Type | Buffer |