Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3W800LMNTXG NB3W800LMNTXG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886813-NB3W800LMNTXG Operating Temperature Range: 0°C ~ 70°C Features: IC 133.33MHz 1 48-VFQFN Exposed Pad Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886813-NB3W800LMNTXG Operating Temperature Range: 0°C ~ 70°C Features: IC 133.33MHz 1 48-VFQFN Exposed Pad Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3W800LMNTXG - 886813-NB3W800LMNTXG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3W800LMNTXG
886813-NB3W800LMNTXG
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3W800LMNTXG 886813-NB3W800LMNTXG
Manufacturer: ON Semiconductor Win Source Part Number: 886813-NB3W800LMNTXG Operating Temperature Range: 0°C ~ 70°C Features: IC 133.33MHz 1 48-VFQFN Exposed Pad Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 886813-NB3W800LMNTXG
Operating Temperature Range: 0°C ~ 70°C
Features: IC 133.33MHz 1 48-VFQFN Exposed Pad
Package: Bulk
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 886813-NB3W800LMNTXG
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3W800LMNTXG
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CYI9531OXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
3 suppliers
Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2309SXI-1H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers