Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2304AI1DG NB2304AI1DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 845360-NB2304AI1DG Features: IC 1 Package: Bulk Family Name: NB2304 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 845360-NB2304AI1DG Features: IC 1 Package: Bulk Family Name: NB2304 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2304AI1DG
845360-NB2304AI1DG
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2304AI1DG 845360-NB2304AI1DG
Manufacturer: ON Semiconductor Win Source Part Number: 845360-NB2304AI1DG Features: IC 1 Package: Bulk Family Name: NB2304 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 845360-NB2304AI1DG
Features: IC 1
Package: Bulk
Family Name: NB2304
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2304AI1DG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
NB2304AI1DG
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers NB2304AI1DG
IC BUFFER CLOCK QUAD 3.3V 8-SOIC

IC BUFFER CLOCK QUAD 3.3V 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 845360-NB2304AI1DG NB2304AI1DG
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2304AI1DG Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1914210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Features / Standards RoHS
View Details
Application Specific Clock/Timing - SLCY28346ZXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers