Rochester Electronics Embedded - Embedded - Microcontrollers - N87C51RC1 N87C51RC1

Description
Manufacturer: Intel Win Source Part Number: 886776-N87C51RC1 Series: 87C Operating Temperature Range: 0°C ~ 70°C (TA) Features: MCS 51 series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) OTP 44-PLCC Core Processor: MCS 51 Speed: 16MHz Package: 44-LCC (J-Lead) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Connectivity: SIO Peripherals: WDT Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 4V ~ 6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 886776-N87C51RC1 Series: 87C Operating Temperature Range: 0°C ~ 70°C (TA) Features: MCS 51 series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) OTP 44-PLCC Core Processor: MCS 51 Speed: 16MHz Package: 44-LCC (J-Lead) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Connectivity: SIO Peripherals: WDT Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 4V ~ 6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - N87C51RC1 - 886776-N87C51RC1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - N87C51RC1
886776-N87C51RC1
Embedded - Embedded - Microcontrollers - N87C51RC1 886776-N87C51RC1
Manufacturer: Intel Win Source Part Number: 886776-N87C51RC1 Series: 87C Operating Temperature Range: 0°C ~ 70°C (TA) Features: MCS 51 series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) OTP 44-PLCC Core Processor: MCS 51 Speed: 16MHz Package: 44-LCC (J-Lead) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Connectivity: SIO Peripherals: WDT Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP Oscillator Type: External Supply Voltage: 4V ~ 6V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Intel
Win Source Part Number: 886776-N87C51RC1
Series: 87C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: MCS 51 series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) OTP 44-PLCC
Core Processor: MCS 51
Speed: 16MHz
Package: 44-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SIO
Peripherals: WDT
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
Oscillator Type: External
Supply Voltage: 4V ~ 6V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-N87C51RC1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-N87C51RC1
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-N87C51RC1
IC MCU 8BIT 32KB OTP 44PLCC Product overview: N87C51RC1 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N87C51RC1 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB OTP 44PLCC Product overview: N87C51RC1 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N87C51RC1 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - N87C51RC1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
N87C51RC1
Embedded - Microcontrollers N87C51RC1
IC MCU 8BIT 32KB OTP 44PLCC

IC MCU 8BIT 32KB OTP 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 886776-N87C51RC1 685-N87C51RC1 N87C51RC1
Product Name Embedded - Embedded - Microcontrollers - N87C51RC1 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz
RAM 32 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded Microcontroller MCU - 879-BCM20707UA1KFFB4G - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2S, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details