Rochester Electronics 8-bit 12MHz Embedded Microcontroller MCU N80C51RA

Description
Microcontroller, 8-Bit, 8051 CPU, 12MHz, CMOS, PQCC44 Product overview: N80C51RA from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N80C51RA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Microcontroller, 8-Bit, 8051 CPU, 12MHz, CMOS, PQCC44 Product overview: N80C51RA from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N80C51RA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 12MHz Embedded Microcontroller MCU - 685-N80C51RA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 12MHz Embedded Microcontroller MCU
685-N80C51RA
8-bit 12MHz Embedded Microcontroller MCU 685-N80C51RA
Microcontroller, 8-Bit, 8051 CPU, 12MHz, CMOS, PQCC44 Product overview: N80C51RA from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N80C51RA can be used for catalog matching and distributor lookup.

Microcontroller, 8-Bit, 8051 CPU, 12MHz, CMOS, PQCC44 Product overview: N80C51RA from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N80C51RA can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - N80C51RA - 1081477-N80C51RA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - N80C51RA
1081477-N80C51RA
Embedded - Embedded - Microcontrollers - N80C51RA 1081477-N80C51RA
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081477-N80C51RA Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081477-N80C51RA
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-N80C51RA 1081477-N80C51RA
Product Name 8-bit 12MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - N80C51RA
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814BRUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C167CRL33MHAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers