Rochester Electronics Embedded - Embedded - Microprocessors - N80C188-16/TR N80C188-16/TR

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 928683-N80C188-16/TR Series: i186 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 16MHz Core Processor: 80C186 Speed: 16MHz Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 928683-N80C188-16/TR Series: i186 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 16MHz Core Processor: 80C186 Speed: 16MHz Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - N80C188-16/TR - 928683-N80C188-16/TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - N80C188-16/TR
928683-N80C188-16/TR
Embedded - Embedded - Microprocessors - N80C188-16/TR 928683-N80C188-16/TR
Manufacturer: Advanced Micro Devices Win Source Part Number: 928683-N80C188-16/TR Series: i186 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 16MHz Core Processor: 80C186 Speed: 16MHz Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 928683-N80C188-16/TR
Series: i186
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 16MHz
Core Processor: 80C186
Speed: 16MHz
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - N80C188-16/TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
N80C188-16/TR
Embedded - Microprocessors N80C188-16/TR
80C188 - 16-BIT MICROPROCESSOR

80C188 - 16-BIT MICROPROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 928683-N80C188-16/TR N80C188-16/TR
Product Name Embedded - Embedded - Microprocessors - N80C188-16/TR Embedded - Microprocessors
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZER - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded - Microprocessors - AT91SAM9XE128-QU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details