N80186 -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
N80186
Description
80186 - RISC MPU, 16-BIT
-
Lingto Electronic Limited
Datasheet
Description
80186 - RISC MPU, 16-BIT
Datasheet
Suppliers
Embedded - Microprocessors
N80186
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
N80186 |
|
Product Name
|
Embedded - Microprocessors |
|
Architecture
|
RISC
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
9 suppliers
Data Bus
16-Bit; 16-Bit
Package Type
DIP; Other; CDIP
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Microchip Technology, Inc.
Data Bus
32-Bit
Microprocessor Family
ARM; ARM® Cortex®-A5
Supply Voltage
3.3V
View Details
4 suppliers