Rochester Electronics Logic - Latches N74F573N,602

Description
IC TRANSP LATCH OCTAL 3ST 20DIP
Datasheet
Description
IC TRANSP LATCH OCTAL 3ST 20DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - N74F573N,602 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
N74F573N,602
Logic - Latches N74F573N,602
IC TRANSP LATCH OCTAL 3ST 20DIP

IC TRANSP LATCH OCTAL 3ST 20DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number N74F573N,602
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVT162373DGG,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs - 74ACT11373NT - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
4 suppliers
Logic - Latches - 74ALVC373PW,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
16-Bit Transparent Latch - 74FCT162373CTPAG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
4 suppliers