The N0300P-T1B-AT is a P-channel MOSFET designed for switching applications, driven directly by a 4.5 V power source. It is packaged in an SC-96 (Mini Mold Thin Type) case. The device features a maximum drain-to-source voltage of −30 V, a continuous drain current of −4.5 A, and a pulsed drain current of −18 A. On-state resistance is 72 mΩ maximum at VGS = −10 V and ID = −2.0 A, and 105 mΩ maximum at VGS = −4.5 V and ID = −2.0 A. It includes a built-in gate protection diode and is compliant with RoHS standards. The product is rated for a channel temperature up to 150 °C and storage temperature from −55 °C to +150 °C.
Manufacturer: Renesas Electronics America
Win Source Part Number: 886705-N0300P-T1B-AT
Features: 4.5A (Tj)
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 886705-N0300P-T1B-AT |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - N0300P-T1B-AT |
| Package Type | SOT3 |