The N02L6181AB28I is a 2 Mbit Static Random Access Memory (SRAM) device organized as 131,072 words by 16 bits. It is designed using advanced CMOS technology, providing high-speed performance while maintaining ultra-low power consumption. The device operates with a single power supply voltage range of 1.65V to 2.2V and features a very low standby current of 10 µA and an operating current of 3 mA at 1 MHz. This SRAM is suitable for applications where low power is critical, such as battery-operated and handheld devices. It supports a wide temperature range from -40°C to +85°C and is available in a compact 48-BGA package, making it compatible with standard 128Kb x 16 SRAMs. The device includes features such as chip enable (CE) and output enable (OE) controls for easy memory expansion, as well as byte controls for independent byte operation. The fast output enable access time is 30 ns, enhancing its performance in various applications.
IC SRAM 2MBIT PARALLEL 48BGA
| Lingto Electronic Limited | |
|---|---|
| Product Category | Memory Chips |
| Product Number | N02L6181AB28I |
| Product Name | Memory |
| Memory Category | SRAM; SRAM Chip |