MXD1813UR41+ -- PMIC - SUPERVISORS
Rochester Electronics
PMIC - Supervisors
MXD1813UR41+
Description
IC SUPERVISOR
-
Lingto Electronic Limited
Datasheet
Description
IC SUPERVISOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Supervisory Circuits and Battery Monitor Chips |
|
Product Number
|
MXD1813UR41+ |
|
Product Name
|
PMIC - Supervisors |
Unlock Full Specs
to access all available technical data
Similar Products
Type
TO-236-3, SC-59, SOT-23-3
IQ
100000 µA
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Number of Supplies
1
Features
Manual Reset
Output Options
Open Drain; Open Drain
View Details
Type
SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ
20000 µA
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Type
52L - QFN
IQ
1.00E7 µA
Supply Voltage
2.7 to 14.4 volts
View Details