Rochester Electronics Memory - Memory - Controllers - MXD1210CSA MXD1210CSA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 928640-MXD1210CSA Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 928640-MXD1210CSA Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Controllers - MXD1210CSA - 928640-MXD1210CSA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Controllers - MXD1210CSA
928640-MXD1210CSA
Memory - Memory - Controllers - MXD1210CSA 928640-MXD1210CSA
Manufacturer: Maxim Integrated Win Source Part Number: 928640-MXD1210CSA Operating Temperature Range: 0°C ~ 70°C Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 928640-MXD1210CSA
Operating Temperature Range: 0°C ~ 70°C
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Memory - Controllers - MXD1210CSA - Lingto Electronic Limited
Shenzhen, China
Memory - Controllers
MXD1210CSA
Memory - Controllers MXD1210CSA
IC CNTRLR NONVOLATILE RAM 8-SOIC

IC CNTRLR NONVOLATILE RAM 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 928640-MXD1210CSA MXD1210CSA
Product Name Memory - Memory - Controllers - MXD1210CSA Memory - Controllers
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Memory - 16-4134-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers