Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MX674AJEWI MX674AJEWI

Description
Manufacturer: Maxim Integrated Win Source Part Number: 886655-MX674AJEWI Series: * Features: Bit Analog to Digital Converter Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 886655-MX674AJEWI Series: * Features: Bit Analog to Digital Converter Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MX674AJEWI
886655-MX674AJEWI
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MX674AJEWI 886655-MX674AJEWI
Manufacturer: Maxim Integrated Win Source Part Number: 886655-MX674AJEWI Series: * Features: Bit Analog to Digital Converter Input Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 886655-MX674AJEWI
Series: *
Features: Bit Analog to Digital Converter Input
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - MX674AJEWI - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MX674AJEWI
Data Acquisition - Analog to Digital Converters (ADC) MX674AJEWI
MX674 12-BIT ADC

MX674 12-BIT ADC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 886655-MX674AJEWI MX674AJEWI
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MX674AJEWI Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914262 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analog to Digital Converters (ADC) - SI8902D-A01-GSR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers