Manufacturer: NXP
Win Source Part Number: 886568-MWCT1013VLH
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: General Purpose PMIC 64-LQFP (10x10)
Package: Bulk
Package: 64-LQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 886568-MWCT1013VLH |
| Product Name | PMIC - PMIC - Power Management - Specialized - MWCT1013VLH |
| Output Options | Inverting |