Manufacturer: Analog Devices Inc.
Win Source Part Number: 928525-MUX16BT/883C
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: Bulk
Package: 28-CDIP (0.600", 15.24mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 928525-MUX16BT/883C |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX16BT/883C |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |