Rochester Electronics TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2114T1 MUN2114T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886502-MUN2114T1 Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-59 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886502-MUN2114T1 Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-59 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MUN2114T1 is a PNP silicon surface mount transistor with an integrated monolithic bias resistor network, designed to replace discrete transistor and resistor networks. It is housed in the SC-59 package, measuring 3.10 mm maximum length, 1.70 mm maximum width, and 1.30 mm maximum height. The device has a collector-base voltage rating of 50 V, a collector-emitter voltage rating of 50 V, and a collector current rating of 100 mA. Total power dissipation is 230 mW at 25°C ambient temperature. The input resistor R1 is specified between 7.0 kΩ and 13 kΩ, and R2 is 47 kΩ, with a resistor ratio R1/R2 of 0.17 to 0.25. It has a junction and storage temperature range of -55°C to +150°C, and meets AEC-Q101 qualification standards. The device is Pb-free and offered in surface mount mounting style.

Datasheet Summary
Powered by GS/AI

The MUN2114T1 is a PNP silicon surface mount transistor with an integrated monolithic bias resistor network, designed to replace discrete transistor and resistor networks. It is housed in the SC-59 package, measuring 3.10 mm maximum length, 1.70 mm maximum width, and 1.30 mm maximum height. The device has a collector-base voltage rating of 50 V, a collector-emitter voltage rating of 50 V, and a collector current rating of 100 mA. Total power dissipation is 230 mW at 25°C ambient temperature. The input resistor R1 is specified between 7.0 kΩ and 13 kΩ, and R2 is 47 kΩ, with a resistor ratio R1/R2 of 0.17 to 0.25. It has a junction and storage temperature range of -55°C to +150°C, and meets AEC-Q101 qualification standards. The device is Pb-free and offered in surface mount mounting style.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2114T1 - 886502-MUN2114T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2114T1
886502-MUN2114T1
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2114T1 886502-MUN2114T1
Manufacturer: ON Semiconductor Win Source Part Number: 886502-MUN2114T1 Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-59 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 886502-MUN2114T1
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SC-59
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 886502-MUN2114T1
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2114T1
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

IGBT - 110310071 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
NPN general purpose transistor - 2PD1820AR-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
2 suppliers