Rochester Electronics TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2113T1 MUN2113T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886501-MUN2113T1 Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-59 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886501-MUN2113T1 Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-59 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MUN2113T1 is a PNP silicon surface mount transistor with an integrated monolithic bias resistor network, designed to replace a transistor and external bias resistors, reducing component count and board space. It is housed in the SC-59 package, measuring 3.10 mm maximum length, 2.90 mm maximum width, and 1.30 mm maximum height. The device has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a total device dissipation of 230 mW at 25°C. It features a DC current gain of 80 to 140 at VCE = 10 V and IC = 5.0 mA, a collector-emitter saturation voltage of 0.25 V at IC = 10 mA and IB = 0.3 mA, and input and base-emitter resistors R1 and R2 both valued at 47 kΩ. The junction and storage temperature range is -55°C to +150°C. The part is AEC-Q101 qualified and Pb-free options are available.

Datasheet Summary
Powered by GS/AI

The MUN2113T1 is a PNP silicon surface mount transistor with an integrated monolithic bias resistor network, designed to replace a transistor and external bias resistors, reducing component count and board space. It is housed in the SC-59 package, measuring 3.10 mm maximum length, 2.90 mm maximum width, and 1.30 mm maximum height. The device has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a total device dissipation of 230 mW at 25°C. It features a DC current gain of 80 to 140 at VCE = 10 V and IC = 5.0 mA, a collector-emitter saturation voltage of 0.25 V at IC = 10 mA and IB = 0.3 mA, and input and base-emitter resistors R1 and R2 both valued at 47 kΩ. The junction and storage temperature range is -55°C to +150°C. The part is AEC-Q101 qualified and Pb-free options are available.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2113T1 - 886501-MUN2113T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2113T1
886501-MUN2113T1
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2113T1 886501-MUN2113T1
Manufacturer: ON Semiconductor Win Source Part Number: 886501-MUN2113T1 Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-59 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 886501-MUN2113T1
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SC-59
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 886501-MUN2113T1
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2113T1
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B - CSD17570Q5BT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
Single FETs, MOSFETs - 448-AIMBG120R060M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
MOSFETs - 1689561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type U-dfn2020
View Details