Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTY25N60E MTY25N60E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886489-MTY25N60E Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886489-MTY25N60E Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MTY25N60E is an N-channel power MOSFET designed for high-voltage, high-speed switching applications such as power supplies, converters, and PWM motor controls. It is packaged in a TO-264 case with dimensions of 28.0 to 29.0 mm in length, 19.3 to 20.3 mm in width, and 4.7 to 5.3 mm in height. The device has a drain-source voltage rating of 600 V, a continuous drain current of 25 A, and a maximum power dissipation of 300 W. Thermal resistance from junction to case is 0.42 °C/W, and the operating temperature range is -55 to 150 °C. The MOSFET is specified for avalanche energy up to 3000 mJ and features a typical on-resistance of 210 mΩ at 25°C. It meets AEC-Q200 and RoHS standards.

Datasheet Summary
Powered by GS/AI

The MTY25N60E is an N-channel power MOSFET designed for high-voltage, high-speed switching applications such as power supplies, converters, and PWM motor controls. It is packaged in a TO-264 case with dimensions of 28.0 to 29.0 mm in length, 19.3 to 20.3 mm in width, and 4.7 to 5.3 mm in height. The device has a drain-source voltage rating of 600 V, a continuous drain current of 25 A, and a maximum power dissipation of 300 W. Thermal resistance from junction to case is 0.42 °C/W, and the operating temperature range is -55 to 150 °C. The MOSFET is specified for avalanche energy up to 3000 mJ and features a typical on-resistance of 210 mΩ at 25°C. It meets AEC-Q200 and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTY25N60E - 886489-MTY25N60E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTY25N60E
886489-MTY25N60E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTY25N60E 886489-MTY25N60E
Manufacturer: ON Semiconductor Win Source Part Number: 886489-MTY25N60E Series: * Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 886489-MTY25N60E
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 886489-MTY25N60E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTY25N60E
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0062 ohms
View Details
8 suppliers
Single FETs, MOSFETs - 448-BSC0805LSATMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
View Details
8 suppliers
Automotive Power MOSFETs - Super J  MOS S2FD Model: FMC60N081S2FDA - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0810 ohms
IDSS 37100 milliamps
View Details