The MTP75N03HDL is an N-channel power MOSFET for low-voltage, high-speed switching in power supplies and motor controls. It is packaged in a TO-220AB case, measuring 15.75 mm in length, 10.28 mm in width, and 6.47 mm in height. It has a 25 V drain-source voltage rating and a continuous drain current of 75 A at 25°C. Its maximum on-state resistance is 9 mΩ at 37.5 A and 5 V gate-source voltage. Avalanche energy capability is rated at 280 mJ. The device operates from -55°C to 175°C junction temperature, with 1.0°C/W junction-to-case thermal resistance. The internal body diode exhibits a reverse recovery time of 58 ns. It meets AEC-Q200 qualifications.
Manufacturer: ON Semiconductor
Win Source Part Number: 886482-MTP75N03HDL
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 886482-MTP75N03HDL |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP75N03HDL |
| Package Type | SOT3 |