The MTP10N40E is an N-channel enhancement-mode MOSFET designed for high-voltage, high-speed switching applications such as power supplies and motor controls. It is packaged in a TO-220AB case with dimensions of 15.75 mm maximum length, 10.28 mm maximum width, and 6.47 mm maximum height. The device supports a maximum drain-source voltage of 400 V and a continuous drain current of 10 A. It features specified avalanche energy capability of 520 mJ at 25°C and 83 mJ at 100°C, a low on-resistance of 0.55 Ω at 10 V gate bias, and a fast reverse recovery time of 250 ns for its internal body diode. Thermal resistance is 1.0 °C/W from junction to case, with a maximum operating and storage temperature range of -65°C to 150°C. The part meets AEC-Q200 qualifications and is RoHS compliant.
Manufacturer: ON Semiconductor
Win Source Part Number: 886478-MTP10N40E
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 886478-MTP10N40E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTP10N40E |
| Package Type | SOT3 |