The MTD4N20E is a 200 V, 4 A N-channel power MOSFET in a DPAK package designed for high-voltage, high-speed switching applications such as power supplies, converters, and PWM motor controls. It features avalanche energy rating of 80 mJ and a source-to-drain diode with reverse recovery time of 123 ns. The device has a maximum continuous drain current of 4.0 A at 25°C, a drain-source on-resistance of 0.98 Ω at 10 V gate voltage, and is qualified to AEC-Q200. The DPAK package measures 6.22 mm maximum length, 6.73 mm maximum width, and 2.89 mm maximum height, with mounting dimensions specified for surface mount assembly. It is rated for operation from -55°C to 150°C junction temperature.
Manufacturer: ON Semiconductor
Win Source Part Number: 928485-MTD4N20E1
Series: *
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 928485-MTD4N20E1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MTD4N20E1 |
| Package Type | SOT3 |